Vishay Precision Group Res Wirewound 100m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1000KE12

Description
Res Wirewound 100m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 100m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR1000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR1000KE12
Res Wirewound 100m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR1000KE12
Res Wirewound 100m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 100m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .1 10% E12 E3 Vishay - 70P2267 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .1 10% E12 E3 Vishay
70P2267
Cw-1M .1 10% E12 E3 Vishay 70P2267
CW-1M .1 10% e12 E3

CW-1M .1 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR1000KE12 70P2267
Product Name Res Wirewound 100m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .1 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details