Vishay Precision Group Res Wirewound 9.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M9R100KE70

Description
Res Wirewound 9.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 9.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M9R100KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M9R100KE70
Res Wirewound 9.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M9R100KE70
Res Wirewound 9.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 9.1 10% E70 E3 Vishay - 70P3208 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 9.1 10% E70 E3 Vishay
70P3208
Cw-1M 9.1 10% E70 E3 Vishay 70P3208
CW-1M 9.1 10% E70 e3

CW-1M 9.1 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M9R100KE70 70P3208
Product Name Res Wirewound 9.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 9.1 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details