Vishay Precision Group Res Wirewound 9 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M9R000KE70

Description
Res Wirewound 9 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 9 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M9R000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M9R000KE70
Res Wirewound 9 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M9R000KE70
Res Wirewound 9 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 9 10% E70 E3 Vishay - 70P3200 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 9 10% E70 E3 Vishay
70P3200
Cw-1M 9 10% E70 E3 Vishay 70P3200
CW-1M 9 10% E70 e3

CW-1M 9 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M9R000KE70 70P3200
Product Name Res Wirewound 9 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 9 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details