Vishay Precision Group Res Wirewound 9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M9R000JE70

Description
Res Wirewound 9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M9R000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M9R000JE70
Res Wirewound 9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M9R000JE70
Res Wirewound 9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 9 5% E70 E3 Vishay - 70P3198 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 9 5% E70 E3 Vishay
70P3198
Cw-1M 9 5% E70 E3 Vishay 70P3198
CW-1M 9 5% E70 e3

CW-1M 9 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M9R000JE70 70P3198
Product Name Res Wirewound 9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 9 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details