Vishay Precision Group Res Wirewound 909 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M909R0KE70

Description
Res Wirewound 909 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 909 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 909 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M909R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 909 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M909R0KE70
Res Wirewound 909 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M909R0KE70
Res Wirewound 909 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 909 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 909 10% E70 E3 Vishay - 70P3216 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 909 10% E70 E3 Vishay
70P3216
Cw-1M 909 10% E70 E3 Vishay 70P3216
CW-1M 909 10% E70 e3

CW-1M 909 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M909R0KE70 70P3216
Product Name Res Wirewound 909 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 909 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details