Vishay Precision Group Res Wirewound 8.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M8R500JE70

Description
Res Wirewound 8.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 8.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M8R500JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M8R500JE70
Res Wirewound 8.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M8R500JE70
Res Wirewound 8.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 8.5 5% E70 E3 Vishay - 70P3174 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 8.5 5% E70 E3 Vishay
70P3174
Cw-1M 8.5 5% E70 E3 Vishay 70P3174
CW-1M 8.5 5% E70 e3

CW-1M 8.5 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M8R500JE70 70P3174
Product Name Res Wirewound 8.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 8.5 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers