Vishay Precision Group Res Wirewound 8.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M8R500JE12

Description
Res Wirewound 8.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 8.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW01M8R500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW01M8R500JE12
Res Wirewound 8.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M8R500JE12
Res Wirewound 8.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 8.5 5% E12 E3 Vishay - 70P3173 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 8.5 5% E12 E3 Vishay
70P3173
Cw-1M 8.5 5% E12 E3 Vishay 70P3173
CW-1M 8.5 5% e12 E3

CW-1M 8.5 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M8R500JE12 70P3173
Product Name Res Wirewound 8.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1M 8.5 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details