Res Wirewound 85 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW01M85R00JE12 | 70P3193 |
| Product Name | Res Wirewound 85 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk | Cw-1M 85 5% E12 E3 Vishay |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % |