Vishay Precision Group Res Wirewound 82 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M82R00JE12

Description
Res Wirewound 82 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 82 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 82 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M82R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M82R00JE12
Res Wirewound 82 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M82R00JE12
Res Wirewound 82 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 82 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 82 5% E12 E3 Vishay - 70P3185 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 82 5% E12 E3 Vishay
70P3185
Cw-1M 82 5% E12 E3 Vishay 70P3185
CW-1M 82 5% e12 E3

CW-1M 82 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M82R00JE12 70P3185
Product Name Res Wirewound 82 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 82 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - C3A20RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details