Vishay Precision Group Res Wirewound 820 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M820R0KE70

Description
Res Wirewound 820 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 820 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M820R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M820R0KE70
Res Wirewound 820 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M820R0KE70
Res Wirewound 820 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 820 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 820 10% E70 E3 Vishay - 70P3192 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 820 10% E70 E3 Vishay
70P3192
Cw-1M 820 10% E70 E3 Vishay 70P3192
CW-1M 820 10% E70 e3

CW-1M 820 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M820R0KE70 70P3192
Product Name Res Wirewound 820 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 820 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details