Vishay Precision Group Res Wirewound 80 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M80R00KE70

Description
Res Wirewound 80 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 80 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 80 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M80R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 80 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M80R00KE70
Res Wirewound 80 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M80R00KE70
Res Wirewound 80 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 80 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 80 10% E70 E3 Vishay - 70P3180 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 80 10% E70 E3 Vishay
70P3180
Cw-1M 80 10% E70 E3 Vishay 70P3180
CW-1M 80 10% E70 e3

CW-1M 80 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M80R00KE70 70P3180
Product Name Res Wirewound 80 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 80 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details