Vishay Precision Group Res Wirewound 800 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M800R0KE70

Description
Res Wirewound 800 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 800 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M800R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M800R0KE70
Res Wirewound 800 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M800R0KE70
Res Wirewound 800 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 800 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 800 10% E70 E3 Vishay - 70P3184 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 800 10% E70 E3 Vishay
70P3184
Cw-1M 800 10% E70 E3 Vishay 70P3184
CW-1M 800 10% E70 e3

CW-1M 800 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M800R0KE70 70P3184
Product Name Res Wirewound 800 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 800 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details