Vishay Precision Group Res Wirewound 800 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M800R0KE12

Description
Res Wirewound 800 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 800 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M800R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M800R0KE12
Res Wirewound 800 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M800R0KE12
Res Wirewound 800 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 800 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 800 10% E12 E3 Vishay - 70P3183 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 800 10% E12 E3 Vishay
70P3183
Cw-1M 800 10% E12 E3 Vishay 70P3183
CW-1M 800 10% e12 E3

CW-1M 800 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M800R0KE12 70P3183
Product Name Res Wirewound 800 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 800 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers