Vishay Precision Group Res Wirewound 75 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M75R00KE70

Description
Res Wirewound 75 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 75 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 75 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M75R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M75R00KE70
Res Wirewound 75 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M75R00KE70
Res Wirewound 75 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 75 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 75 10% E70 E3 Vishay - 70P3156 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 75 10% E70 E3 Vishay
70P3156
Cw-1M 75 10% E70 E3 Vishay 70P3156
CW-1M 75 10% E70 e3

CW-1M 75 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M75R00KE70 70P3156
Product Name Res Wirewound 75 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 75 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details