Vishay Precision Group Res Wirewound 75 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M75R00JE12

Description
Res Wirewound 75 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 75 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 75 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M75R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M75R00JE12
Res Wirewound 75 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M75R00JE12
Res Wirewound 75 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 75 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 75 5% E12 E3 Vishay - 70P3153 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 75 5% E12 E3 Vishay
70P3153
Cw-1M 75 5% E12 E3 Vishay 70P3153
CW-1M 75 5% e12 E3

CW-1M 75 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M75R00JE12 70P3153
Product Name Res Wirewound 75 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 75 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details