Vishay Precision Group Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M750R0KE12

Description
Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M750R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M750R0KE12
Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M750R0KE12
Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 750 10% E12 E3 Vishay - 70P3159 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 750 10% E12 E3 Vishay
70P3159
Cw-1M 750 10% E12 E3 Vishay 70P3159
CW-1M 750 10% e12 E3

CW-1M 750 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M750R0KE12 70P3159
Product Name Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 750 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers