Vishay Precision Group Res Wirewound 70 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M70R00JE12

Description
Res Wirewound 70 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 70 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 70 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M70R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 70 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M70R00JE12
Res Wirewound 70 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M70R00JE12
Res Wirewound 70 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 70 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 70 5% E12 E3 Vishay - 70P3145 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 70 5% E12 E3 Vishay
70P3145
Cw-1M 70 5% E12 E3 Vishay 70P3145
CW-1M 70 5% e12 E3

CW-1M 70 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M70R00JE12 70P3145
Product Name Res Wirewound 70 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 70 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details