Vishay Precision Group Res Wirewound 6.8 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M6R800KE70

Description
Res Wirewound 6.8 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 6.8 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.8 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M6R800KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M6R800KE70
Res Wirewound 6.8 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M6R800KE70
Res Wirewound 6.8 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.8 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 6.8 10% E70 E3 Vishay - 70P3084 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 6.8 10% E70 E3 Vishay
70P3084
Cw-1M 6.8 10% E70 E3 Vishay 70P3084
CW-1M 6.8 10% E70 e3

CW-1M 6.8 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M6R800KE70 70P3084
Product Name Res Wirewound 6.8 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 6.8 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details