Vishay Precision Group Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M6R800JE70

Description
Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M6R800JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M6R800JE70
Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M6R800JE70
Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 6.8 5% E70 E3 Vishay - 70P3082 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 6.8 5% E70 E3 Vishay
70P3082
Cw-1M 6.8 5% E70 E3 Vishay 70P3082
CW-1M 6.8 5% E70 e3

CW-1M 6.8 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M6R800JE70 70P3082
Product Name Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 6.8 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details