Vishay Precision Group Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M6R800JE12

Description
Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW01M6R800JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW01M6R800JE12
Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M6R800JE12
Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 6.8 5% E12 E3 Vishay - 70P3081 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 6.8 5% E12 E3 Vishay
70P3081
Cw-1M 6.8 5% E12 E3 Vishay 70P3081
CW-1M 6.8 5% e12 E3

CW-1M 6.8 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M6R800JE12 70P3081
Product Name Res Wirewound 6.8 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1M 6.8 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details