Vishay Precision Group Res Wirewound 6.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M6R200KE70

Description
Res Wirewound 6.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 6.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M6R200KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M6R200KE70
Res Wirewound 6.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M6R200KE70
Res Wirewound 6.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 6.2 10% E70 E3 Vishay - 70P3076 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 6.2 10% E70 E3 Vishay
70P3076
Cw-1M 6.2 10% E70 E3 Vishay 70P3076
CW-1M 6.2 10% E70 e3

CW-1M 6.2 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M6R200KE70 70P3076
Product Name Res Wirewound 6.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 6.2 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661711 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers