Vishay Precision Group Res Wirewound 6.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M6R200JE12

Description
Res Wirewound 6.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 6.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW01M6R200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW01M6R200JE12
Res Wirewound 6.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M6R200JE12
Res Wirewound 6.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 6.2 5% E12 E3 Vishay - 70P3073 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 6.2 5% E12 E3 Vishay
70P3073
Cw-1M 6.2 5% E12 E3 Vishay 70P3073
CW-1M 6.2 5% e12 E3

CW-1M 6.2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M6R200JE12 70P3073
Product Name Res Wirewound 6.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1M 6.2 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details