Vishay Precision Group Res Wirewound 68 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M68R00KE12

Description
Res Wirewound 68 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 68 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M68R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M68R00KE12
Res Wirewound 68 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M68R00KE12
Res Wirewound 68 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 68 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 68 10% E12 E3 Vishay - 70P3123 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 68 10% E12 E3 Vishay
70P3123
Cw-1M 68 10% E12 E3 Vishay 70P3123
CW-1M 68 10% e12 E3

CW-1M 68 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M68R00KE12 70P3123
Product Name Res Wirewound 68 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 68 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details