Vishay Precision Group Res Wirewound 681 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M681R0JE12

Description
Res Wirewound 681 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 681 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 681 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M681R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 681 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M681R0JE12
Res Wirewound 681 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M681R0JE12
Res Wirewound 681 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 681 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 681 5% E12 E3 Vishay - 70P3133 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 681 5% E12 E3 Vishay
70P3133
Cw-1M 681 5% E12 E3 Vishay 70P3133
CW-1M 681 5% e12 E3

CW-1M 681 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M681R0JE12 70P3133
Product Name Res Wirewound 681 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 681 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details