Vishay Precision Group Res Wirewound 680 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M680R0JE12

Description
Res Wirewound 680 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 680 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M680R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M680R0JE12
Res Wirewound 680 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M680R0JE12
Res Wirewound 680 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 680 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 680 5% E12 E3 Vishay - 70P3129 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 680 5% E12 E3 Vishay
70P3129
Cw-1M 680 5% E12 E3 Vishay 70P3129
CW-1M 680 5% e12 E3

CW-1M 680 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M680R0JE12 70P3129
Product Name Res Wirewound 680 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 680 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1625985-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers