Vishay Precision Group Res Wirewound 650 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M650R0KE12

Description
Res Wirewound 650 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 650 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 650 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M650R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 650 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M650R0KE12
Res Wirewound 650 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M650R0KE12
Res Wirewound 650 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 650 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 650 10% E12 E3 Vishay - 70P3119 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 650 10% E12 E3 Vishay
70P3119
Cw-1M 650 10% E12 E3 Vishay 70P3119
CW-1M 650 10% e12 E3

CW-1M 650 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M650R0KE12 70P3119
Product Name Res Wirewound 650 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 650 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers