Vishay Precision Group Res Wirewound 650 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M650R0JE12

Description
Res Wirewound 650 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 650 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 650 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M650R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 650 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M650R0JE12
Res Wirewound 650 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M650R0JE12
Res Wirewound 650 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 650 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 650 5% E12 E3 Vishay - 70P3117 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 650 5% E12 E3 Vishay
70P3117
Cw-1M 650 5% E12 E3 Vishay 70P3117
CW-1M 650 5% e12 E3

CW-1M 650 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M650R0JE12 70P3117
Product Name Res Wirewound 650 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 650 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR16JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details