Vishay Precision Group Res Wirewound 60 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M60R00JE70

Description
Res Wirewound 60 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 60 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 60 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M60R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 60 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M60R00JE70
Res Wirewound 60 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M60R00JE70
Res Wirewound 60 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 60 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 60 5% E70 E3 Vishay - 70P3086 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 60 5% E70 E3 Vishay
70P3086
Cw-1M 60 5% E70 E3 Vishay 70P3086
CW-1M 60 5% E70 e3

CW-1M 60 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M60R00JE70 70P3086
Product Name Res Wirewound 60 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 60 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details