Vishay Precision Group Res Wirewound 5.6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M5R600KE70

Description
Res Wirewound 5.6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5.6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M5R600KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M5R600KE70
Res Wirewound 5.6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M5R600KE70
Res Wirewound 5.6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 5.6 10% E70 E3 Vishay - 70P3024 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 5.6 10% E70 E3 Vishay
70P3024
Cw-1M 5.6 10% E70 E3 Vishay 70P3024
CW-1M 5.6 10% E70 e3

CW-1M 5.6 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M5R600KE70 70P3024
Product Name Res Wirewound 5.6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 5.6 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details