Vishay Precision Group Res Wirewound 5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M5R000KE70

Description
Res Wirewound 5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M5R000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M5R000KE70
Res Wirewound 5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M5R000KE70
Res Wirewound 5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 5 10% E70 E3 Vishay - 70P3016 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 5 10% E70 E3 Vishay
70P3016
Cw-1M 5 10% E70 E3 Vishay 70P3016
CW-1M 5 10% E70 e3

CW-1M 5 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M5R000KE70 70P3016
Product Name Res Wirewound 5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 5 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details