Vishay Precision Group Res Wirewound 5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M5R000KB12

Description
Res Wirewound 5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW01M5R000KB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW01M5R000KB12
Res Wirewound 5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M5R000KB12
Res Wirewound 5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.285 X 0.110, 5 Ohm, 10% Vishay - 43C8462 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.285 X 0.110, 5 Ohm, 10% Vishay
43C8462
Cw, 0.285 X 0.110, 5 Ohm, 10% Vishay 43C8462
CW, 0.285 x 0.110", 5 Ohm, 10%

CW, 0.285 x 0.110", 5 Ohm, 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M5R000KB12 43C8462
Product Name Res Wirewound 5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw, 0.285 X 0.110, 5 Ohm, 10% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details