Vishay Precision Group Res Wirewound 59 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M59R00KE70

Description
Res Wirewound 59 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 59 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 59 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M59R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 59 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M59R00KE70
Res Wirewound 59 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M59R00KE70
Res Wirewound 59 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 59 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 59 10% E70 E3 Vishay - 70P3068 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 59 10% E70 E3 Vishay
70P3068
Cw-1M 59 10% E70 E3 Vishay 70P3068
CW-1M 59 10% E70 e3

CW-1M 59 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M59R00KE70 70P3068
Product Name Res Wirewound 59 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 59 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details