Vishay Precision Group Res Wirewound 500 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M500R0KE12

Description
Res Wirewound 500 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 500 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M500R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M500R0KE12
Res Wirewound 500 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M500R0KE12
Res Wirewound 500 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 500 10% E12 E3 Vishay - 70P3035 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 500 10% E12 E3 Vishay
70P3035
Cw-1M 500 10% E12 E3 Vishay 70P3035
CW-1M 500 10% e12 E3

CW-1M 500 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M500R0KE12 70P3035
Product Name Res Wirewound 500 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 500 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers