Vishay Precision Group Res Wirewound 500 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M500R0JE70

Description
Res Wirewound 500 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 500 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M500R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M500R0JE70
Res Wirewound 500 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M500R0JE70
Res Wirewound 500 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 500 5% E70 E3 Vishay - 70P3034 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 500 5% E70 E3 Vishay
70P3034
Cw-1M 500 5% E70 E3 Vishay 70P3034
CW-1M 500 5% E70 e3

CW-1M 500 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M500R0JE70 70P3034
Product Name Res Wirewound 500 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 500 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details