Vishay Precision Group Res Wirewound 4.75 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M4R750KE70

Description
Res Wirewound 4.75 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4.75 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.75 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M4R750KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.75 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M4R750KE70
Res Wirewound 4.75 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M4R750KE70
Res Wirewound 4.75 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.75 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 4.75 10% E70 E3 Vishay - 70P2956 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 4.75 10% E70 E3 Vishay
70P2956
Cw-1M 4.75 10% E70 E3 Vishay 70P2956
CW-1M 4.75 10% E70 e3

CW-1M 4.75 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M4R750KE70 70P2956
Product Name Res Wirewound 4.75 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 4.75 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879456-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details