Vishay Precision Group Res Wirewound 4.75 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M4R750JE70

Description
Res Wirewound 4.75 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4.75 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.75 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M4R750JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.75 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M4R750JE70
Res Wirewound 4.75 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M4R750JE70
Res Wirewound 4.75 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.75 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 4.75 5% E70 E3 Vishay - 70P2954 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 4.75 5% E70 E3 Vishay
70P2954
Cw-1M 4.75 5% E70 E3 Vishay 70P2954
CW-1M 4.75 5% E70 e3

CW-1M 4.75 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M4R750JE70 70P2954
Product Name Res Wirewound 4.75 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 4.75 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details