Vishay Precision Group Res Wirewound 4.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M4R300KB12

Description
Res Wirewound 4.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW01M4R300KB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW01M4R300KB12
Res Wirewound 4.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M4R300KB12
Res Wirewound 4.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 4.3 10% B12 Vishay - 23M4070 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 4.3 10% B12 Vishay
23M4070
Cw-1M 4.3 10% B12 Vishay 23M4070
CW-1M 4.3 10% B12

CW-1M 4.3 10% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M4R300KB12 23M4070
Product Name Res Wirewound 4.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1M 4.3 10% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details