Vishay Precision Group Res Wirewound 499 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M499R0KE70

Description
Res Wirewound 499 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 499 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 499 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M499R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 499 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M499R0KE70
Res Wirewound 499 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M499R0KE70
Res Wirewound 499 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 499 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 499 10% E70 E3 Vishay - 70P3012 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 499 10% E70 E3 Vishay
70P3012
Cw-1M 499 10% E70 E3 Vishay 70P3012
CW-1M 499 10% E70 e3

CW-1M 499 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M499R0KE70 70P3012
Product Name Res Wirewound 499 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 499 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details