Vishay Precision Group Res Wirewound 499 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M499R0KE12

Description
Res Wirewound 499 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 499 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 499 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M499R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 499 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M499R0KE12
Res Wirewound 499 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M499R0KE12
Res Wirewound 499 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 499 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 499 10% E12 E3 Vishay - 70P3011 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 499 10% E12 E3 Vishay
70P3011
Cw-1M 499 10% E12 E3 Vishay 70P3011
CW-1M 499 10% e12 E3

CW-1M 499 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M499R0KE12 70P3011
Product Name Res Wirewound 499 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 499 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details