Vishay Precision Group Res Wirewound 47 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M47R00JE70

Description
Res Wirewound 47 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 47 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M47R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M47R00JE70
Res Wirewound 47 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M47R00JE70
Res Wirewound 47 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 47 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 47 5% E70 E3 Vishay - 70P3002 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 47 5% E70 E3 Vishay
70P3002
Cw-1M 47 5% E70 E3 Vishay 70P3002
CW-1M 47 5% E70 e3

CW-1M 47 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M47R00JE70 70P3002
Product Name Res Wirewound 47 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 47 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers