Vishay Precision Group Res Wirewound 46.2 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M46R20KE12

Description
Res Wirewound 46.2 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 46.2 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 46.2 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M46R20KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 46.2 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M46R20KE12
Res Wirewound 46.2 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M46R20KE12
Res Wirewound 46.2 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 46.2 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 46.2 10% E12 E3 Vishay - 70P2999 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 46.2 10% E12 E3 Vishay
70P2999
Cw-1M 46.2 10% E12 E3 Vishay 70P2999
CW-1M 46.2 10% e12 E3

CW-1M 46.2 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M46R20KE12 70P2999
Product Name Res Wirewound 46.2 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 46.2 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 6-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers