Vishay Precision Group Res Wirewound 45.3 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M45R30KE70

Description
Res Wirewound 45.3 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 45.3 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 45.3 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M45R30KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 45.3 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M45R30KE70
Res Wirewound 45.3 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M45R30KE70
Res Wirewound 45.3 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 45.3 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 45.3 10% E70 E3 Vishay - 70P2992 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 45.3 10% E70 E3 Vishay
70P2992
Cw-1M 45.3 10% E70 E3 Vishay 70P2992
CW-1M 45.3 10% E70 e3

CW-1M 45.3 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M45R30KE70 70P2992
Product Name Res Wirewound 45.3 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 45.3 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 8-1625999-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 75 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details