Vishay Precision Group Res Wirewound 40 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M40R00JE12

Description
Res Wirewound 40 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 40 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M40R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M40R00JE12
Res Wirewound 40 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M40R00JE12
Res Wirewound 40 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 40 5% E12 E3 Vishay - 70P2957 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 40 5% E12 E3 Vishay
70P2957
Cw-1M 40 5% E12 E3 Vishay 70P2957
CW-1M 40 5% e12 E3

CW-1M 40 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M40R00JE12 70P2957
Product Name Res Wirewound 40 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 40 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers