Vishay Precision Group Res Wirewound 3.9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M3R900JE12

Description
Res Wirewound 3.9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW01M3R900JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW01M3R900JE12
Res Wirewound 3.9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M3R900JE12
Res Wirewound 3.9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 3.9 5% E12 E3 Vishay - 70P2837 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 3.9 5% E12 E3 Vishay
70P2837
Cw-1M 3.9 5% E12 E3 Vishay 70P2837
CW-1M 3.9 5% e12 E3

CW-1M 3.9 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M3R900JE12 70P2837
Product Name Res Wirewound 3.9 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1M 3.9 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details