Vishay Precision Group Res Wirewound 3.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M3R500KE70

Description
Res Wirewound 3.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M3R500KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M3R500KE70
Res Wirewound 3.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M3R500KE70
Res Wirewound 3.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 3.5 10% E70 E3 Vishay - 70P2832 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 3.5 10% E70 E3 Vishay
70P2832
Cw-1M 3.5 10% E70 E3 Vishay 70P2832
CW-1M 3.5 10% E70 e3

CW-1M 3.5 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M3R500KE70 70P2832
Product Name Res Wirewound 3.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 3.5 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details