Vishay Precision Group Res Wirewound 3.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M3R500JE70

Description
Res Wirewound 3.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M3R500JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M3R500JE70
Res Wirewound 3.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M3R500JE70
Res Wirewound 3.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 3.5 5% E70 E3 Vishay - 70P2830 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 3.5 5% E70 E3 Vishay
70P2830
Cw-1M 3.5 5% E70 E3 Vishay 70P2830
CW-1M 3.5 5% E70 e3

CW-1M 3.5 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M3R500JE70 70P2830
Product Name Res Wirewound 3.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 3.5 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers