Vishay Precision Group Res Wirewound 3.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M3R500JE12

Description
Res Wirewound 3.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW01M3R500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW01M3R500JE12
Res Wirewound 3.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M3R500JE12
Res Wirewound 3.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 3.5 5% E12 E3 Vishay - 70P2829 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 3.5 5% E12 E3 Vishay
70P2829
Cw-1M 3.5 5% E12 E3 Vishay 70P2829
CW-1M 3.5 5% e12 E3

CW-1M 3.5 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M3R500JE12 70P2829
Product Name Res Wirewound 3.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1M 3.5 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details