Vishay Precision Group Res Wirewound 3.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M3R300KE70

Description
Res Wirewound 3.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M3R300KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M3R300KE70
Res Wirewound 3.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M3R300KE70
Res Wirewound 3.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 3.3 10% E70 E3 Vishay - 70P2828 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 3.3 10% E70 E3 Vishay
70P2828
Cw-1M 3.3 10% E70 E3 Vishay 70P2828
CW-1M 3.3 10% E70 e3

CW-1M 3.3 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M3R300KE70 70P2828
Product Name Res Wirewound 3.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 3.3 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details