Vishay Precision Group Res Wirewound 3.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M3R300KE12

Description
Res Wirewound 3.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW01M3R300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW01M3R300KE12
Res Wirewound 3.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW01M3R300KE12
Res Wirewound 3.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 3.3 10% E12 E3 Vishay - 70P2827 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 3.3 10% E12 E3 Vishay
70P2827
Cw-1M 3.3 10% E12 E3 Vishay 70P2827
CW-1M 3.3 10% e12 E3

CW-1M 3.3 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M3R300KE12 70P2827
Product Name Res Wirewound 3.3 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1M 3.3 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details