Vishay Precision Group Res Wirewound 3.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M3R200JE70

Description
Res Wirewound 3.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW01M3R200JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW01M3R200JE70
Res Wirewound 3.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW01M3R200JE70
Res Wirewound 3.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 3.2 5% E70 E3 Vishay - 70P2822 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 3.2 5% E70 E3 Vishay
70P2822
Cw-1M 3.2 5% E70 E3 Vishay 70P2822
CW-1M 3.2 5% E70 e3

CW-1M 3.2 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M3R200JE70 70P2822
Product Name Res Wirewound 3.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1M 3.2 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details